Status: | Unknown |
---|---|
Series: | BMC Series |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
No stock
|
Buy Now |
Product Range | BMC Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | 80A - 120A Modular Power Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting | Cable Mount |
Current Rating | 120A |
Flammability Rating | UL94V-0 |
No. of Contacts | 1Contacts |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a BMC1LM-BLACK?
Additional datasheets, footprints and schematics for BMC1LM-BLACK are listed on our Part Details page. You can also find images and similar parts to BMC1LM-BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMC1LM-BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMC1LM-BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMC1LM-BLACK fall under?
The BMC1LM-BLACK is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BMC1LM-BLACK when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMC1LM-BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the BMC1LM-BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMC1LM-BLACK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BMC1LM-BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMC1LM-BLACK often in real-time on the comparison pages.
What if I can't find stock of BMC1LM-BLACK?
You can fill out our help required form which you can use to request a quote for BMC1LM-BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.