Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 2500mm² |
Insulation Diameter | 38 – 55mm, 1.5 – 2.17in |
Sheath Outside Diameter | 2.95in, 75mm |
Voltage Class | ≤ 72kV |
Design Specification | IEEE 404, IEC 60840 |
Application Type | Inline |
Packaging Quantity | 1 |
Product Availability | AMERICAS, EMEA, ANZPAC, China, ASIA |
Minimum Order Quantity | 1 |
Insulation | Paper, Plastic |
Mechanical Connectors Included | Yes |
Technology | Heat Shrink |
Where can I find additional details, specifications and documents for a BM9941-029?
Additional datasheets, footprints and schematics for BM9941-029 are listed on our Part Details page. You can also find images and similar parts to BM9941-029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM9941-029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM9941-029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM9941-029 fall under?
The BM9941-029 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to BM9941-029 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM9941-029 you can contact the distributor directly for product support, shipping queries etc.
Is the BM9941-029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM9941-029 have stock available?
There is no stock from authorised distributors for BM9941-029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM9941-029 often in real-time on the comparison pages.
What if I can't find stock of BM9941-029?
You can fill out our help required form which you can use to request a quote for BM9941-029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.