Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Type-C USB Power Delivery Controller |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 20V |
IC Package Type | UQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (20-Jun-2016) |
Type-C Usb Power Delivery Ctrl, Uqfn-40 | Newark Electronics |
TYPE-C USB POWER DELIVERY CTRL, UQFN-40 | element14 |
USB Type-C PD Control LSI, AC Adapter Applications | Avnet Silica |
Where can I find additional details, specifications and documents for a BM92T20MWV-ZE2?
Additional datasheets, footprints and schematics for BM92T20MWV-ZE2 are listed on our Part Details page. You can also find images and similar parts to BM92T20MWV-ZE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM92T20MWV-ZE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM92T20MWV-ZE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM92T20MWV-ZE2 fall under?
The BM92T20MWV-ZE2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BM92T20MWV-ZE2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM92T20MWV-ZE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM92T20MWV-ZE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM92T20MWV-ZE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BM92T20MWV-ZE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM92T20MWV-ZE2 often in real-time on the comparison pages.
What if I can't find stock of BM92T20MWV-ZE2?
You can fill out our help required form which you can use to request a quote for BM92T20MWV-ZE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.