Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.92
AEC-Q100 Qualified |
Alternative Synchronous Buck DC/DC converter or LDO for VDD output |
Synchronous Boost DC/DC converter for AVDD output with integrated load switch. |
VCOM amplifier with 7bit calibrator |
Positive charge pump (Integrated diode, x2/x3) for VGH output |
Negative charge pump for VGL output |
VGH and VCOM temperature compensation |
Gate Pulse Modulation (GPM) |
I²C Interface Output Voltage Setting Control Function (Integrated EEPROM) |
Switching frequency switching function (525KHz, 1.05MHz, 2.1MHz) |
Protection circuitsUnder-Voltage LockoutThermal Shut DownOver-Current ProtectionOver-Voltage ProtectionUnder Voltage Protection (Timer Latch type) |
Under-Voltage Lockout |
Thermal Shut Down |
Over-Current Protection |
Over-Voltage Protection |
Under Voltage Protection (Timer Latch type) |
Input tolerant (SCL, SDA, EN, WPN) |
Vin1(Min.)[V] | 2.6 |
---|---|
ch | 5 |
Vin1(Max.)[V] | 5.5 |
SW frequency(Max.)[MHz] | 2.1 |
Circuit Current(Typ.)[mA] | 2 |
Start up Sequence Circuit | Yes |
VCOM[ch] | 1 |
Serial I/F | I2C |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 5x5 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BM81810MUV-M Data Sheet |
White Paper |
---|
ISO 26262: Functional Safety Standard for Modern Road Vehicles |
Enhancing Efficiency By Reducing Converter Stages & RON In Power Management ICs |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Power Management Ic, Aec-Q100, Vqfn-32 | Newark Electronics |
Automotive Panel Power Management IC 2.6V to 5.5V 32-Pin VQFN Emboss T/R | Avnet America |
POWER MANAGEMENT IC, AEC-Q100, VQFN-32 | element14 |
Where can I find additional details, specifications and documents for a BM81810MUV-ME2?
Additional datasheets, footprints and schematics for BM81810MUV-ME2 are listed on our Part Details page. You can also find images and similar parts to BM81810MUV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM81810MUV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM81810MUV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM81810MUV-ME2 fall under?
The BM81810MUV-ME2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BM81810MUV-ME2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM81810MUV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM81810MUV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM81810MUV-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BM81810MUV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM81810MUV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BM81810MUV-ME2?
You can fill out our help required form which you can use to request a quote for BM81810MUV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.