Status: | Not Recommended |
---|---|
Series: | BM77 |
RoHS: | Compliant |
No distributors results available
UART wire replacement over dual-mode Bluetooth |
Complete Stack-on-board solution |
Bluetooth 4.0 Dual Mode |
Supports SPP profile (Bluetooth Classic) and Transparent UART (Low Energy) |
Class 2 RF transmitter output power |
Operates in Slave mode (Bluetooth Classic) and Peripheral mode (Bluetooth Low Energy) |
PC Tool to configure all module settings |
Multi-function GPIO interface |
UART up to 921Kbps |
PIC 16 and 32 bit configuration library for optimized control/configuration |
I2C for external EEPROM |
BT SIG, FCC, IC, EU certified |
Bluetooth Classic-Data/SPP | Yes |
---|---|
Bluetooth Classic-Audio | No |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | Yes |
Host Interface | UART |
ASCII Interface | No |
Audio Channels | No |
Analog Audio Out | No |
Digital Audio Out | No |
MIC-in | 0 |
Line-in | No |
I2C | 1 |
SPI | No |
PWM | No |
ADC Channels | No |
Security | AES128 |
Temp Sensor | No |
RSSI | Yes |
Rx Sensitivity | -90 dBm, -92 dBm (LE) |
Memory Type | Flash |
Tx Power | +2dBm |
GPIO | 7 |
Pin Count | 33 |
Package Type | Surface mount module |
Package Size | 22 x 12 x 2.4 mm, 15 x 12 x 1.8mm |
Temp Range Min | -20C |
Temp Range Max | +70C |
Operation Voltage Min | 3.2V |
Operation Voltage Max | 4.3V |
Pins | Packaging | 30 | MODULE |
Temp Range | -20C to +70C |
Packing Media | Tray (136) |
Data Sheets |
---|
BM77 Product Brief |
BM77 Data Sheet |
Board Design Files |
---|
BM77 Schematic and Footprint |
Certifications |
---|
BM77SPPS3MC2 Regulatory Approval Documentation |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.286765 |
Lead Count | 30 |
Package Type | MODULE |
Package Width or Size | 12x15mm |
Soldering Composition | NiAu |
Where can I find additional details, specifications and documents for a BM77SPP03MC2-000BAA?
Additional datasheets, footprints and schematics for BM77SPP03MC2-000BAA are listed on our Part Details page. You can also find images and similar parts to BM77SPP03MC2-000BAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM77SPP03MC2-000BAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM77SPP03MC2-000BAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM77SPP03MC2-000BAA you can contact the distributor directly for product support, shipping queries etc.
Is the BM77SPP03MC2-000BAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for BM77SPP03MC2-000BAA have stock available?
There is no stock from authorised distributors for BM77SPP03MC2-000BAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM77SPP03MC2-000BAA often in real-time on the comparison pages.
What if I can't find stock of BM77SPP03MC2-000BAA?
You can fill out our help required form which you can use to request a quote for BM77SPP03MC2-000BAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.