Status: | Active |
---|---|
Series: | BM70 |
RoHS: | Compliant |
The BM70 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface, available on most Microcontrollers and Processors.
The BM70 has a completely integrated Bluetooth software stack, and offers a shielded regulatory certified version with built-in antenna. Developers are freed from the complexities of Bluetooth Software and RF development and can simply utilize the BM70 as a wireline replacement. Perfect for IoT (Internet of Things) applications, when interfaced to a BLE enabled smartphone or Bluetooth Internet Gateway, applications can be monitored, controlled and updated from anywhere in the world.
The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS.
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Looking for a chip level solution? Check out the IC solution here IS1870
Firmware Release Summary, see Software Release Notes for details:
BM70BLEx1FC2-0B05BA - FW 2.03 is a maintenance release for IS1870, IS1871, BM70, and BM71. Firmware version 2.0.3 adds new features/ removes limitations in previous release 1.11 and fixes Sweyntooth vulnerability.
BM70BLEx1FC2-0B04AA - FW 1.11 - Fixes bug with invalid Bluetooth address. Refer to Errata document for more information.
BM70BLEx1FC2-0B03AA - FW 1.06 - Added support for the BM71 among other bug fixes.
BM70BLEx1FC2-0002AA - FW 1.03 - Initial Release.
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.45
|
No stock
|
Buy Now | |
Microchip Technology
from US$5.50
|
952
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
117
in stock
|
Buy Now | |
Future Electronics
from US$6.91
|
-
|
Buy Now | |
element14
from US$7.40
|
-
|
Buy Now | |
Richardson RFPD
from US$7.17
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bluetooth 5 Certified |
Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan and China |
Mobile Application supported in Microchip Bluetooth Data (MBD) |
Latest Firmware Revision: 1.11 (BM70BLEx1FC2-0B04AA) |
Supports LE Secure Connections levels 1-3 |
UART interface |
3 x PWM supported |
Main Crystal : 32MHz |
Temperature sensor supported |
12 bits ADC supported for 8CH input ports and battery voltage detection |
Wake up by any GPIO |
Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval |
RSSI Monitor |
ISM Band 2.402 to 2.480 GHz operation |
Channels 0-39 |
Rx Sensitivity: -90 dBm@ BLE, in typical |
Tx Power: +2 dBm |
RSSI monitor |
Ceramic Chip Antenna (BM70BLES1FC2) |
External Antenna Connection (BM70BLE01FC2) |
Bluetooth Classic-Data/SPP | No |
---|---|
Bluetooth Classic-Audio | No |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | Yes |
Host Interface | UART |
ASCII Interface | No |
Audio Channels | No |
Analog Audio Out | No |
Digital Audio Out | No |
MIC-in | 0 |
Line-in | No |
SPI | No |
PWM | 3 |
ADC Channels | 8 |
Security | AES128 |
Temp Sensor | Yes |
RSSI | Yes |
Rx Sensitivity | -90 dBM |
Memory Type | Flash |
Tx Power | +2 |
GPIO | 18 |
Pin Count | 33 |
Package Type | Surface mount module |
Package Size | 22 x 12 x 2.4 mm |
Temp Range Min | -40C |
Temp Range Max | +85C |
Operation Voltage Min | 1.9V |
Operation Voltage Max | 3.6V |
Pins | Packaging | 30 | MODULE |
Temp Range | -40C to +85C |
Packing Media | Tray (136) |
Data Sheets |
---|
BM70/71 Data Sheet |
Certifications |
---|
BM70BLES1FC2 Regulatory Approval Documentation |
Release Notes |
---|
BM70_71 Firmware 2.03 Release Notes |
BM70_71 HID Application Notes |
BM70/71 and IS1870/71 Firmware v1.11 Release Notes |
User Guides |
---|
BM70/71 Device Firmware Update Process Users Guide |
BM70/71 User's Guide |
BM70 Compact Demo Board (CDB) User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.286765 |
Lead Count | 30 |
Package Type | MODULE |
Package Width or Size | 12x15mm |
Soldering Composition | NiAu |
BLUETOOTH DATA MODULE. 30LD MODULE 12x15mm PKG WIDTH | Microchip Technology |
Bluetooth Module, V4.2, 2.402-2.48Ghz | Newark Electronics |
Bluetooth BLE Module, Unshielded, No Antenna, 12x15mm, Industrial Temp | Future Electronics |
BLUETOOTH MODULE, V4.2, 2.402-2.48GHZ | element14 |
BLUETOOTH MODULE | Richardson RFPD |
Bluetooth 4.2 Low Energy Module Class II 8.6kbps 1.9V to 3.6V SMD Module Tray | Avnet Silica |
Where can I find additional details, specifications and documents for a BM70BLE01FC2-0B04AA?
Additional datasheets, footprints and schematics for BM70BLE01FC2-0B04AA are listed on our Part Details page. You can also find images and similar parts to BM70BLE01FC2-0B04AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM70BLE01FC2-0B04AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM70BLE01FC2-0B04AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM70BLE01FC2-0B04AA fall under?
The BM70BLE01FC2-0B04AA is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to BM70BLE01FC2-0B04AA when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM70BLE01FC2-0B04AA you can contact the distributor directly for product support, shipping queries etc.
Is the BM70BLE01FC2-0B04AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for BM70BLE01FC2-0B04AA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, element14 and Richardson RFPD have stock available or on a lead time for BM70BLE01FC2-0B04AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM70BLE01FC2-0B04AA often in real-time on the comparison pages.
What if I can't find stock of BM70BLE01FC2-0B04AA?
You can fill out our help required form which you can use to request a quote for BM70BLE01FC2-0B04AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.