BM64SPKS1MC2-0001AA Communications & Networking Modules by Microchip Technology

Bluetooth 5.0 Stereo Audio Module


The BM64 stereo audio module is a fully-certified Bluetooth 5 module for designers who want to add Bluetooth wireless audio and voice applications to their products.

This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack, integrated antenna, and worldwide radio certifications in a compact surface mount package.  This stereo module has integrated Li-Ion charger and I2S digital audio interface.  It supports HSP, HFP, SPP, A2DP (Sink), and AVRCP profiles and AAC and SBC decoding.

Bluetooth Low Energy supports standard Generic Access Service, Device Information Service and a proprietary service for data communication.

Microchip’s Wireless Concert Technology (WCT) for speakers uses Multi-Speaker (MSPK) firmware to stream A2DP music to multiple speakers from one audio source, such as a smartphone. This unique solution delivers tight synchronization among the speakers to deliver uninterrupted, distributed audio. Use personal sharing groups to easily pair speakers and assign master and slave roles via the Microchip Bluetooth Audio (MBA) Mobile app.

Consider using the latest Bluetooth Audio solution, BM83.

CPN

Shield

Class

Programmed Firmware

Note

BM64SPKS1MC1-0003AA Yes  1 DSPK2.1.5 Fixed SweynTooth and BIAS vulnerabilities.  See Release Notes.
BM64SPKS1MC2-0003AA Yes 2 DSPK2.1.5 Fixed SweynTooth and BIAS vulnerabilities.  See Release Notes.

BM64SPKS1MC2-0002AA

Yes

2

DSPK2.1.2

Bluetooth SIG BR/EDR security patch added(CERT VU#918987).  See Release Notes

BM64SPKS1MC1-00M2AA

Yes

1

MSPK1.3.5

Wireless Concert Technology.  See MSPK1.3.5 Release Notes.

Latest Firmware: MSPK1.3.11; MSPK1.3.11 Release Notes

BM64SPKA1MC1-0001AA

No

1

DSPK1.1

Initial Release.  Not recommended for new designs

BM64SPKS1MC1-0001AA

Yes

1

DSPK1.1

Initial Release.  Not recommended for new designs

BM64SPKA1MC2-0001AA

No

2

DSPK1.1

Initial Release.  Not recommended for new designs

BM64SPKS1MC2-0001AA

Yes

2

DSPK1.1

Initial Release.  Not recommended for new designs





Where to Buy

Prices starting from US$10.39

Distributor Stock
Logo for Farnell
Farnell
from US$12.01
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$10.39
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.22
-
Buy Now
Logo for element14
element14
from US$12.37
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Bluetooth 5 certified
A2DP 1.3, AVRCP 1.6, HFP 1.6, HSP 1.2, SPP 1.2
Bluetooth classic (BR/EDR) and Bluetooth Low Energy (BLE)
General Attribute Profile (GATT) and General Access Profile (GAP)
I2S and analog audio outputs
UART firmware update
Transparent UART mode
Class 2 module (+2 dBm TX power); Class 1 module (+15 dBm TX power)
PCB antenna
Compact surface mount module
System configuration with GUI UI tools
FCC, Canada (IC), European Economic Area (CE), Korea (KCC), Taiwan (NCC), Japan (JRF), and China (SRRC) certified

Specifications

Bluetooth Classic-Data/SPP Yes
Bluetooth Classic-Audio Yes
Bluetooth Low-Energy Yes
On Board Antenna Yes
On Board Shield Yes
BT SIG Certified Yes
FCC Certified Yes
Unshielded Option Available Yes
Host Interface UART
ASCII Interface No
Audio Channels Stereo
Analog Audio Out Yes
Digital Audio Out Yes
MIC-in 1
Line-in Yes
SPI No
Security AES128
Temp Sensor No
Rx Sensitivity -91 dBm
Memory Type Flash
Tx Power +2 dBm (Class 2); +15 dBm (Class 1)
GPIO 12
Pin Count 43
Package Type Surface mount module
Temp Range Min -20 C
Temp Range Max +70 C
Operation Voltage Min 3.2 V
Operation Voltage Max 4.2 V
Pins | Packaging 43 | MODULE
Temp Range -20C to +70C
Packing Media Tray (56)

Resources








Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0
Shipping Weight (kg) 3.571429
Lead Count 43
Package Type MODULE
Package Width or Size 32x15x2.5mm
Soldering Composition NiAu

Alternative Descriptions

BT 4.2 Stereo Audio with BLE, I2S, Flash, Class-1, with shield, built-in antenna | Microchip Technology
Bluetooth Module, V4.2, 2.402-2.48Ghz | Newark Electronics
BLUETOOTH MODULE, V4.2, 2.402-2.48GHZ | element14
BLUETOOTH MODULE | Richardson RFPD
Bluetooth 4.2 Stereo Audio Module Class II 3.2V to 4.2V 2Mbps 43-Pin SMD Module | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BM64SPKS1MC2-0001AA?

Additional datasheets, footprints and schematics for BM64SPKS1MC2-0001AA are listed on our Part Details page. You can also find images and similar parts to BM64SPKS1MC2-0001AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BM64SPKS1MC2-0001AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM64SPKS1MC2-0001AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BM64SPKS1MC2-0001AA fall under?

The BM64SPKS1MC2-0001AA is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.

Can I view similar or alternative parts?

You can view similar parts to BM64SPKS1MC2-0001AA when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BM64SPKS1MC2-0001AA you can contact the distributor directly for product support, shipping queries etc.

Is the BM64SPKS1MC2-0001AA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for BM64SPKS1MC2-0001AA have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for BM64SPKS1MC2-0001AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BM64SPKS1MC2-0001AA often in real-time on the comparison pages.

What if I can't find stock of BM64SPKS1MC2-0001AA?

You can fill out our help required form which you can use to request a quote for BM64SPKS1MC2-0001AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay