Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.00
3phase DC/AC Inverter |
600V/30A |
Low Side IGBT Open Emitter |
Built -in Bootstrap Diode |
High Side IGBT Gate Driver(HVIC): SOI (Silicon On Insulator) Process, Drive Circuit, High Voltage Level Shifting, Current Limit for Bootstrap Diode, Control Supply Under-Voltage Locked Out (UVLO) |
Low Side IGBT Gate Driver(LVIC): Drive Circuit, Short Circuit Current Protection (SCP), Control Supply Under Voltage Locked Out (UVLO), Temperature Output by Analog Signal (VOT) |
Fault Signal(LVIC): Corresponding to SCP (Low Side IGBT), UVLO Fault |
Input Interface 3.3V, 5V Line |
UL Recognized: File E468261 |
Power Device | IGBT |
---|---|
VCES [V] | 600 |
IC [A] | 30 |
Vce(sat) [V] | 1.7 |
Reccomended Switching Frequency [kHz] | ~20 |
Isolation Voltage [Vrms] | 1500 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 38x24 (t=3.75) |
Data Sheet |
---|
BM63967S-VC Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
Export Information |
---|
About Export Administration Regulations (EAR) |
Intelligent Pwr Mod, 600V, 30A, Hsdip-25 | Newark Electronics |
INTELLIGENT PWR MOD, 600V, 30A, HSDIP-25 | element14 |
IPM Module IGBT/Bootstrap Diode 0V to 5.5V 2.1V 1500Vrms 25-Pin HSDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a BM63967S-VC?
Additional datasheets, footprints and schematics for BM63967S-VC are listed on our Part Details page. You can also find images and similar parts to BM63967S-VC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM63967S-VC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM63967S-VC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM63967S-VC fall under?
The BM63967S-VC is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to BM63967S-VC when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM63967S-VC you can contact the distributor directly for product support, shipping queries etc.
Is the BM63967S-VC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM63967S-VC have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BM63967S-VC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM63967S-VC often in real-time on the comparison pages.
What if I can't find stock of BM63967S-VC?
You can fill out our help required form which you can use to request a quote for BM63967S-VC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.