BM63764S-VC Intelligent Power Modules by Rohm

600V IGBT Intelligent Power Module (IPM) for high speed switching drive


BM63764S-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. Small switching loss IGBTs optimized for high speed switching drive such as a washing machine or a fan motor is adopted.

Where to Buy

Prices starting from US$8.22

Distributor Stock
Logo for Farnell
Farnell
from US$16.67
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$8.22
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.27
-
Buy Now
Logo for Avnet America
Avnet America
from US$15.90
-
Buy Now
Logo for element14
element14
from US$19.03
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

3phase DC/AC Inverter
600V/15A
Low Low Side IGBT Open Emitter
Built-in Bootstrap Diode
High Side IGBT Gate Driver (HVIC) : SOI (Silicon On Insulator) Process, Drive Circuit, High Voltage Level Shifting, Current Limit for Bootstrap Diode, Control Supply Under-Voltage Locked Out (UVLO)
Low Side IGBT Gate Driver (LVIC) : Drive Circuit, Short Circuit Current Protection (SCP), Control Supply Under Voltage Locked Out (UVLO), Thermal Shutdown (TSD)
Fault Signal (LVIC) Corresponding to SCP (Low Side IGBT), TSD, UVLO Fault
Input Interface 3.3V, 5V Line

Specifications

Power Device IGBT
VCES [V] 600
IC [A] 15
Vce(sat) [V] 1.7
Reccomended Switching Frequency [kHz] ~20
Isolation Voltage [Vrms] 1500
Storage Temperature (Min.)[°C] -40
Storage Temperature (Max.)[°C] 125
Package Size [mm] 38x24 (t=3.75)

Resources



Schematic Design & Verification
Method for Monitoring Switching Waveform



Manufacturing Data
Reliability Test Result



Alternative Descriptions

Module, Ipm, Igbt, 15A, 600V, Sdip | Newark Electronics
Intelligent Power Module 13.5V to 16.5V 25-Pin HSDIP Tube | Avnet America
MODULE, IPM, IGBT, 15A, 600V, SDIP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BM63764S-VC?

Additional datasheets, footprints and schematics for BM63764S-VC are listed on our Part Details page. You can also find images and similar parts to BM63764S-VC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BM63764S-VC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM63764S-VC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BM63764S-VC fall under?

The BM63764S-VC is listed under Semiconductors - Discretes > Intelligent Power Modules.

Can I view similar or alternative parts?

You can view similar parts to BM63764S-VC when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BM63764S-VC you can contact the distributor directly for product support, shipping queries etc.

Is the BM63764S-VC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BM63764S-VC have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BM63764S-VC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BM63764S-VC often in real-time on the comparison pages.

What if I can't find stock of BM63764S-VC?

You can fill out our help required form which you can use to request a quote for BM63764S-VC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay