Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
LongTime Support Product for Industrial Applications. |
Providing Galvanic Isolation |
Active Miller Clamping |
Fault Signal Output Function (Adjustable Output Holding Time) |
Undervoltage Lockout Function |
Short Current Protection Function (Adjustable Reset Time) |
Soft Turn-Off Function For Short Current Protection (Adjustable Turn-Off Time) |
Supporting Negative VEE2 |
Output State Feedback Function |
Isolation Voltage[Vrms] | 2500 |
---|---|
Channel | 1 |
Vcc1(Min.)[V] | 4.5 |
Vcc1(Max.)[V] | 5.5 |
Vcc2(Min.)[V] | 10 |
Vcc2(Max.)[V] | 24 |
VEE2[V] | -12 to 0 |
Iout(Max.)[A] | 5 |
I/O Delay Time(Max.)[ns] | 150 |
Min. Input Pulse Width[ns] | 90 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Switching Controller | No |
Temperature Monitor | No |
Package Size [mm] | 6.5x8.1 (t=2.01) |
Data Sheet |
---|
BM6108FV-LB Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ins.GateDrv 2,5kV 24V SSOP-B20W | Rutronik |
solation voltage 2500Vrms 1ch Gate Drive | RS |
MOSFET DRIVER, -40 TO 105DEG C, SSOP-B | Farnell |
Where can I find additional details, specifications and documents for a BM6108FV-LBE2?
Additional datasheets, footprints and schematics for BM6108FV-LBE2 are listed on our Part Details page. You can also find images and similar parts to BM6108FV-LBE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM6108FV-LBE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM6108FV-LBE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM6108FV-LBE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM6108FV-LBE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM6108FV-LBE2 have stock available?
Authorised distributors including Rutronik, RS and Farnell have stock available or on a lead time for BM6108FV-LBE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM6108FV-LBE2 often in real-time on the comparison pages.
What if I can't find stock of BM6108FV-LBE2?
You can fill out our help required form which you can use to request a quote for BM6108FV-LBE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.