Status: | Unknown |
---|---|
Series: | SHD Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
5,520
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
1,500
in stock
|
Buy Now | |
element14
from US$1.89
|
1,500
in stock
|
Buy Now | |
Farnell
from US$1.18
|
1,500
in stock
|
Buy Now | |
CoreStaff
from US$0.63
|
750
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
TTI Europe
from US$1.08
|
-
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | SHD Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Vertical |
SHD 1.0mm header top entry 30 way | RS |
Wire-To-Board Connector, Shd Series, Surface Mount, Header, 30, 1 Mm, Gold Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) BM30B-SRDS-G-TF(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 30POS, 2ROW, 1MM | element14 |
SHD Series1 mm Pitch 30 Position SMT Dual Row Side Entry Shrouded Header | Future Electronics |
PITCH1.0,1A,50V,AWG#32TO#28 | TTI Europe |
Where can I find additional details, specifications and documents for a BM30B-SRDS-G-TF(LF)(SN)?
Additional datasheets, footprints and schematics for BM30B-SRDS-G-TF(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to BM30B-SRDS-G-TF(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM30B-SRDS-G-TF(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM30B-SRDS-G-TF(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM30B-SRDS-G-TF(LF)(SN) fall under?
The BM30B-SRDS-G-TF(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM30B-SRDS-G-TF(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM30B-SRDS-G-TF(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the BM30B-SRDS-G-TF(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM30B-SRDS-G-TF(LF)(SN) have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for BM30B-SRDS-G-TF(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM30B-SRDS-G-TF(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of BM30B-SRDS-G-TF(LF)(SN)?
You can fill out our help required form which you can use to request a quote for BM30B-SRDS-G-TF(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.