Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | 15W |
Supply Voltage Range | 10V to 24V |
Amplifier Case Style | VQFN |
No. of Pins | 32Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
MonoauralClass-D SpeakerAmp_SMD | Rutronik |
Audio Amp Speaker 2-CH Stereo 17W Class-D 32-Pin VQFN Emboss T/R | Avnet America |
AUDIO POWER AMP, D, -25 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BM28723MUV-DE2?
Additional datasheets, footprints and schematics for BM28723MUV-DE2 are listed on our Part Details page. You can also find images and similar parts to BM28723MUV-DE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM28723MUV-DE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM28723MUV-DE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM28723MUV-DE2 fall under?
The BM28723MUV-DE2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BM28723MUV-DE2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM28723MUV-DE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM28723MUV-DE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM28723MUV-DE2 have stock available?
Authorised distributors including Rutronik, Avnet America and Farnell have stock available or on a lead time for BM28723MUV-DE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM28723MUV-DE2 often in real-time on the comparison pages.
What if I can't find stock of BM28723MUV-DE2?
You can fill out our help required form which you can use to request a quote for BM28723MUV-DE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.