Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$1.81
|
100
in stock
|
Buy Now | |
CoreStaff
from US$1.48
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
14
in stock
|
Buy Now | |
element14
from US$1.63
|
14
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Speaker Amp Type | Class D |
---|---|
Speaker Amp Outputs | 2 |
Speaker Amp Output Power(Max.)[W] | 20 |
Speaker Amp Input Type | Digital Signal |
Vcc(Min.)[V] | 10 |
Vcc(Max.)[V] | 24 |
Iq[mA] | 45 |
Additional Feature | 12-Band/ch BQ, 3-Band DRC, Pre-Scaler, Channel Mixer, Fine Master Volume, Hard Clipper, Level Meter |
Digital Audio I/F | I2S / LJ / RJ |
Speaker Amp THD+N[%] | 0.08 |
Speaker Amp PSRR[dB] | 60 |
I/F | 2 wire port |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x5 (t=1) |
Data Sheet |
---|
BM28723AMUV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Manufacturing Data |
---|
Factory Information |
Speaker Amplifier, D, -25 To 85Deg C Rohs Compliant: Yes |Rohm BM28723AMUV-E2 | Newark Electronics |
SPEAKER AMPLIFIER, D, -25 TO 85DEG C | element14 |
Audio Amp Speaker 2-CH Stereo 17W Class-D 32-Pin VQFN Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BM28723AMUV-E2?
Additional datasheets, footprints and schematics for BM28723AMUV-E2 are listed on our Part Details page. You can also find images and similar parts to BM28723AMUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM28723AMUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM28723AMUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM28723AMUV-E2 fall under?
The BM28723AMUV-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BM28723AMUV-E2 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM28723AMUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM28723AMUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM28723AMUV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BM28723AMUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM28723AMUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BM28723AMUV-E2?
You can fill out our help required form which you can use to request a quote for BM28723AMUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.