Status: | Unknown |
---|---|
Series: | Syrline Series |
RoHS: | Unknown |
Prices starting from US$71.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$76.99
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$91.46
|
128
in stock
|
Buy Now | |
element14
from US$94.53
|
128
in stock
|
Buy Now | |
RS Americas
from US$90.54
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$71.77
|
8
in stock
|
Buy Now | |
Distrelec
from US$76.04
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$103.11
|
-
|
Buy Now | |
Farnell
from US$74.74
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 0.5s |
Time Max | 10Days |
Product Range | Syrline Series |
Contact Configuration | SPDT |
Contact Current | 16A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Nom Input Voltage | 240VAC |
Timing Adjustment | Knob |
Approvals & Standards | CCC CE cULus |
SVHC | No SVHC (15-Jan-2018) |
Multifunction Timer, 0.5S-10 Days, 1 Co | Newark Electronics |
MULTIFUNCTION TIMER, 0.5S-10 DAYS, 1 CO | element14 |
Time Delay Relay, 1x 16A Multifunctions | RS |
Time Delay Relay, Programmable, SPDT, 16 A, 250 VAC, DIN Rail, BM1R Series | Crouzet BM1R16MV1 | RS Americas |
Timer | Transfer Multisort Elektronik |
Crouzet Time Lag Relay BM1R 10d 250V 16A 30V 1CO Number of Functions 11 | Distrelec |
Timer, Analog | Carlton-Bates |
TIME DELAY RELAY, SPDT, 0.5S-10DAY, 240V | Farnell |
Where can I find additional details, specifications and documents for a BM1R16MV1?
Additional datasheets, footprints and schematics for BM1R16MV1 are listed on our Part Details page. You can also find images and similar parts to BM1R16MV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM1R16MV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM1R16MV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM1R16MV1 fall under?
The BM1R16MV1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to BM1R16MV1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM1R16MV1 you can contact the distributor directly for product support, shipping queries etc.
Is the BM1R16MV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM1R16MV1 have stock available?
Authorised distributors including Newark Electronics, element14, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for BM1R16MV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM1R16MV1 often in real-time on the comparison pages.
What if I can't find stock of BM1R16MV1?
You can fill out our help required form which you can use to request a quote for BM1R16MV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.