Status: | Unknown |
---|---|
Series: | ZPD Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.43
|
5,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
2,000
in stock
|
Buy Now | |
element14
from US$0.89
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1,916
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | ZPD Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Vertical |
Wire-To-Board Connector, Zpd Series, Surface Mount, Header, 16, 1.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) BM16B-ZPDSS-TF(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 16POS, 2ROW, 1.5MM | element14 |
16 Position 1.5mm Pitch Board Mount Header | Future Electronics |
Where can I find additional details, specifications and documents for a BM16B-ZPDSS-TF(LF)(SN)?
Additional datasheets, footprints and schematics for BM16B-ZPDSS-TF(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to BM16B-ZPDSS-TF(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM16B-ZPDSS-TF(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM16B-ZPDSS-TF(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM16B-ZPDSS-TF(LF)(SN) fall under?
The BM16B-ZPDSS-TF(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM16B-ZPDSS-TF(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM16B-ZPDSS-TF(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the BM16B-ZPDSS-TF(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM16B-ZPDSS-TF(LF)(SN) have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BM16B-ZPDSS-TF(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM16B-ZPDSS-TF(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of BM16B-ZPDSS-TF(LF)(SN)?
You can fill out our help required form which you can use to request a quote for BM16B-ZPDSS-TF(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.