Status: | Unknown |
---|---|
Series: | ZE Series |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | ZE Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Vertical |
Where can I find additional details, specifications and documents for a BM08B-ZESS-TBT?
Additional datasheets, footprints and schematics for BM08B-ZESS-TBT are listed on our Part Details page. You can also find images and similar parts to BM08B-ZESS-TBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM08B-ZESS-TBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM08B-ZESS-TBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM08B-ZESS-TBT fall under?
The BM08B-ZESS-TBT is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM08B-ZESS-TBT when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM08B-ZESS-TBT you can contact the distributor directly for product support, shipping queries etc.
Is the BM08B-ZESS-TBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM08B-ZESS-TBT have stock available?
There is no stock from authorised distributors for BM08B-ZESS-TBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM08B-ZESS-TBT often in real-time on the comparison pages.
What if I can't find stock of BM08B-ZESS-TBT?
You can fill out our help required form which you can use to request a quote for BM08B-ZESS-TBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.