Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
980
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
87,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
62,154
in stock
|
Buy Now | |
element14
from US$0.71
|
58,642
in stock
|
Buy Now | |
Farnell
from US$0.44
|
42,969
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
19,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
4,471
in stock
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | SH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural |
Contact Resistance | 20mohm |
Contact Termination | Surface Mount Vertical |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Lead Spacing | 1mm |
Material | Polyamide |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
PITCH1.0MM,1A,50V,AWG#32-28 | TTI Europe |
Wire-To-Board Connector, Header, 7 Position, 1 Row | Newark Electronics |
HEADER, TOP ENTRY, 7WAY | element14 |
BM07B Series 1.0 mm Pitch 7 Position Compact Interchangeable Shrouded Header | Future Electronics |
connector,multipole PCB use,BM07B-SRSS-T | RS |
Where can I find additional details, specifications and documents for a BM07B-SRSS-TB(LF)(SN)?
Additional datasheets, footprints and schematics for BM07B-SRSS-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to BM07B-SRSS-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM07B-SRSS-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM07B-SRSS-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM07B-SRSS-TB(LF)(SN) fall under?
The BM07B-SRSS-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM07B-SRSS-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM07B-SRSS-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the BM07B-SRSS-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM07B-SRSS-TB(LF)(SN) have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BM07B-SRSS-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM07B-SRSS-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of BM07B-SRSS-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for BM07B-SRSS-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.