Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | PA Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Vertical |
PA Series 2.0mm shrouded SMT header, 7P | RS |
Wire-To-Board Connector, Pa Series, Surface Mount, Header, 7, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) BM07B-PASS-1-TFT(LF)(SN) | Newark Electronics |
Wire to Board Crimp Terminal, 2.0mm Pitch, 7 Positions | Future Electronics |
CONNECTOR, HEADER, 7POS, 1ROW, 2MM | element14 |
PITCH2.0MM,3A,250V,AWG#26-22 | TTI Europe |
Where can I find additional details, specifications and documents for a BM07B-PASS-1-TFT(LF)(SN)?
Additional datasheets, footprints and schematics for BM07B-PASS-1-TFT(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to BM07B-PASS-1-TFT(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM07B-PASS-1-TFT(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM07B-PASS-1-TFT(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM07B-PASS-1-TFT(LF)(SN) fall under?
The BM07B-PASS-1-TFT(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM07B-PASS-1-TFT(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM07B-PASS-1-TFT(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the BM07B-PASS-1-TFT(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM07B-PASS-1-TFT(LF)(SN) have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for BM07B-PASS-1-TFT(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM07B-PASS-1-TFT(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of BM07B-PASS-1-TFT(LF)(SN)?
You can fill out our help required form which you can use to request a quote for BM07B-PASS-1-TFT(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.