Status: | Unknown |
---|---|
Series: | SR Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
2,600
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
124,500
in stock
|
Buy Now | |
element14
from US$0.38
|
90,379
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
70,319
in stock
|
Buy Now | |
Farnell
from US$0.21
|
67,080
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
9,341
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
3,400
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
597
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
582
in stock
|
Buy Now | |
Conrad
from US$0.41
|
553
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
136
in stock
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | SR Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural |
Contact Resistance | 20mohm |
Contact Termination | Surface Mount Vertical |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Lead Spacing | 1mm |
Material | Polyamide |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
PITCH1.0MM,0.7A,AWG#30 | TTI Europe |
HEADER, TOP ENTRY, 2WAY | element14 |
Wire-To-Board Connector, Header, 2 Position, 1 Row | Newark Electronics |
Socket | Transfer Multisort Elektronik |
2 way top entry SMT header,1mm pitch | RS |
2 Position 1.0mm Top-Entry Surface Mount Shrouded Header | Future Electronics |
CUT TAPE - CONN HEADER SH 2POS TOP 1MM TIN | Heilind Electronics |
Content: 1 pc(s) | Conrad |
Where can I find additional details, specifications and documents for a BM02B-SRSS-TB(LF)(SN)?
Additional datasheets, footprints and schematics for BM02B-SRSS-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to BM02B-SRSS-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM02B-SRSS-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM02B-SRSS-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM02B-SRSS-TB(LF)(SN) fall under?
The BM02B-SRSS-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM02B-SRSS-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM02B-SRSS-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the BM02B-SRSS-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM02B-SRSS-TB(LF)(SN) have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BM02B-SRSS-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM02B-SRSS-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of BM02B-SRSS-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for BM02B-SRSS-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.