| Status: | Unknown |
|---|---|
| Series: | ACH Series |
| RoHS: | Unknown |
Prices starting from US$0.24
| Distributor | Stock | ||
|---|---|---|---|
|
element14
from US$0.51
|
6,666
in stock
|
Buy Now |
|
Farnell
from US$0.36
|
6,666
in stock
|
Buy Now |
|
Newark Electronics
from US$0.27
|
180
in stock
|
Buy Now |
|
Future Electronics
from US$0.27
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.29
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.24
|
0
in stock
|
Buy Now |
| Buy Now |
| Pitch Spacing | 1.2mm |
|---|---|
| No. of Contacts | 2Contacts |
| Gender | Header |
| Product Range | ACH Series |
| Contact Termination Type | Crimp |
| No. of Rows | 1Rows |
| Contact Plating | Gold Plated Contacts |
| Contact Material | Copper |
| SVHC | No SVHC (17-Dec-2015) |
| Colour | White |
| Connector Mounting Orientation | PC Board |
| Contact Resistance | 10mohm |
| Contact Termination | Crimp |
| Current Rating | 2A |
| Flammability Rating | UL94V-0 |
| Insulation Resistance | 100Mohm |
| Material | Heat Resisting Resin |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -20°C |
| Termination Method | Crimp |
| Voltage Rating VAC | 50V |
| Withstand Voltage | 500V |
| BM02B Series 1.2 mm Pitch UltraThin Low Profile Compact Shrouded Header | Future Electronics |
| PITCH1.2,2A,50V | TTI Europe |
Where can I find additional details, specifications and documents for a BM02B-ACHSS-GAN-TF (LF)(SN)?
Additional datasheets, footprints and schematics for BM02B-ACHSS-GAN-TF (LF)(SN) are listed on our Part Details page. You can also find images and similar parts to BM02B-ACHSS-GAN-TF (LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM02B-ACHSS-GAN-TF (LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM02B-ACHSS-GAN-TF (LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM02B-ACHSS-GAN-TF (LF)(SN) fall under?
The BM02B-ACHSS-GAN-TF (LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM02B-ACHSS-GAN-TF (LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM02B-ACHSS-GAN-TF (LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the BM02B-ACHSS-GAN-TF (LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM02B-ACHSS-GAN-TF (LF)(SN) have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for BM02B-ACHSS-GAN-TF (LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM02B-ACHSS-GAN-TF (LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of BM02B-ACHSS-GAN-TF (LF)(SN)?
You can fill out our help required form which you can use to request a quote for BM02B-ACHSS-GAN-TF (LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.