Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$178.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$250.23
|
No stock
|
Buy Now | |
Microchip Technology
from US$226.42
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$235.48
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$178.00
|
1
in stock
|
Buy Now | |
element14
from US$238.75
|
1
in stock
|
Buy Now | |
Farnell
from US$237.43
|
1
in stock
|
Buy Now | |
Future Electronics
from US$237.74
|
-
|
Buy Now | |
Avnet America
from US$226.42
|
-
|
Buy Now | |
Richardson RFPD
from US$246.73
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC18F85J10 BM64SPKS1MC2 |
Kit Application Type | Audio |
Application Sub Type | Bluetooth |
Kit Contents | Eval Board BM64SPKS1MC2 micro-USB Cable Two Speaker Cables DC Power Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
BM64 Bluetooth Audio Evaluation Board | Microchip Technology |
Eval Board, Bluetooth Audio | Newark Electronics |
EVAL BOARD, BLUETOOTH AUDIO | element14 |
BM-64-EVB-C2 Bluetooth 5.0 Dual-Mode Stereo Audio Evaluation Board | Future Electronics |
BM64 Bluetooth Audio Module Evaluation Board | Avnet America |
BLUETOOTH DEVELOPMENT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a BM-64-EVB-C2?
Additional datasheets, footprints and schematics for BM-64-EVB-C2 are listed on our Part Details page. You can also find images and similar parts to BM-64-EVB-C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM-64-EVB-C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM-64-EVB-C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM-64-EVB-C2 fall under?
The BM-64-EVB-C2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BM-64-EVB-C2 when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM-64-EVB-C2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM-64-EVB-C2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM-64-EVB-C2 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for BM-64-EVB-C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM-64-EVB-C2 often in real-time on the comparison pages.
What if I can't find stock of BM-64-EVB-C2?
You can fill out our help required form which you can use to request a quote for BM-64-EVB-C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.