Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC18F85J10 BM63SPKA1MGA |
Kit Application Type | Audio |
Application Sub Type | Bluetooth |
Kit Contents | Eval Board BM63SPKA1MGA micro-USB Cable Two Speaker Cables DC Power Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
BM63 Bluetooth Audio Evaluation Board | Microchip Technology |
Bm63 Bluetooth Audio Evaluation Board Wsg Tools Rohs Compliant: Yes |Microchip BM-63-EVB | Newark Electronics |
BM63 BLUETOOTH AUDIO EVALUATION BOARD | Avnet America |
BLUETOOTH DEVELOPMENT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a BM-63-EVB?
Additional datasheets, footprints and schematics for BM-63-EVB are listed on our Part Details page. You can also find images and similar parts to BM-63-EVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM-63-EVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM-63-EVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM-63-EVB fall under?
The BM-63-EVB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BM-63-EVB when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM-63-EVB you can contact the distributor directly for product support, shipping queries etc.
Is the BM-63-EVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM-63-EVB have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for BM-63-EVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM-63-EVB often in real-time on the comparison pages.
What if I can't find stock of BM-63-EVB?
You can fill out our help required form which you can use to request a quote for BM-63-EVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.