Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
No stock
|
Buy Now |
Data Rate | 1Mbps |
---|---|
RF / IF Modulation | GFSK |
Frequency Min | 2.4GHz |
Frequency Max | 2.4835GHz |
Receiving Current | - |
RF IC Case Style | QFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Transmitting Current | 8.2mA |
Output Power (dBm) | 8dBm |
Sensitivity dBm | -88dBm |
RF Transceiver Applications | Consumer Medical Home / Industrial Automation Mobile Phone / PC Peripheral Remote Control Sports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RF TXRX, 2.4835GHZ-2.4GHZ, QFN-32 | Farnell |
Where can I find additional details, specifications and documents for a BLUENRGQTR?
Additional datasheets, footprints and schematics for BLUENRGQTR are listed on our Part Details page. You can also find images and similar parts to BLUENRGQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLUENRGQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLUENRGQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLUENRGQTR fall under?
The BLUENRGQTR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to BLUENRGQTR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLUENRGQTR you can contact the distributor directly for product support, shipping queries etc.
Is the BLUENRGQTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLUENRGQTR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BLUENRGQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLUENRGQTR often in real-time on the comparison pages.
What if I can't find stock of BLUENRGQTR?
You can fill out our help required form which you can use to request a quote for BLUENRGQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.