Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lubricator Type | Oiler |
---|---|
Volume | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Esd Oiler, Pointed Tip, Blue, 0.3Mm | Newark Electronics |
ESD OILER, POINTED TIP, BLUE, 0.3MM | element14 |
Ideal-tek Blue oiler 0,014in/0,3mm ESD | RS |
Precision oiler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BLUEESD?
Additional datasheets, footprints and schematics for BLUEESD are listed on our Part Details page. You can also find images and similar parts to BLUEESD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLUEESD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLUEESD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLUEESD fall under?
The BLUEESD is listed under Tools & Maintenance > Cleaning & Chemicals > Chemicals Kits and Accessories.
Can I view similar or alternative parts?
You can view similar parts to BLUEESD when available in the Chemicals Kits and Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLUEESD you can contact the distributor directly for product support, shipping queries etc.
Is the BLUEESD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLUEESD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BLUEESD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLUEESD often in real-time on the comparison pages.
What if I can't find stock of BLUEESD?
You can fill out our help required form which you can use to request a quote for BLUEESD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.