Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | NCH-RSL10-101S51-ACG Â NCH-RSL10-P101Q48-ABG Â NCH-RSL10-P101WC51-ABG |
Kit Application Type | Switch |
Application Sub Type | Bluetooth Low Energy |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board NCH-RSL10-101S51-ACG/NCH-RSL10-P101Q48-ABG/NCH-RSL10-P101WC51-ABG |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Eval Board, Energy Harvesting Ble Switch Rohs Compliant: Yes |Onsemi BLE-SWITCH001-GEVB | Newark Electronics |
EVAL BOARD, ENERGY HARVESTING BLE SWITCH | element14 |
Energy Harvesting Bluetooth Low Energy Switch Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a BLE-SWITCH001-GEVB?
Additional datasheets, footprints and schematics for BLE-SWITCH001-GEVB are listed on our Part Details page. You can also find images and similar parts to BLE-SWITCH001-GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLE-SWITCH001-GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLE-SWITCH001-GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLE-SWITCH001-GEVB fall under?
The BLE-SWITCH001-GEVB is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to BLE-SWITCH001-GEVB when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLE-SWITCH001-GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the BLE-SWITCH001-GEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLE-SWITCH001-GEVB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for BLE-SWITCH001-GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLE-SWITCH001-GEVB often in real-time on the comparison pages.
What if I can't find stock of BLE-SWITCH001-GEVB?
You can fill out our help required form which you can use to request a quote for BLE-SWITCH001-GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.