Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$185.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$185.20
|
No stock
|
Buy Now |
Supply Voltage V DC | 24V |
---|---|
No. of Phases | - |
Power Rating | - |
Rotational Speed Max | 3650rpm |
Torque Max | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 68mm |
Current Rating | 1.9A |
External Depth | 62.1mm |
External Diameter | 68mm |
Nominal Speed | 3000rpm |
Output Power | 35W |
Rotational Speed | 3650rpm |
Shaft Diameter | 5.989mm |
Shaft Length | 25mm |
Supply Voltage | 24VDC |
Torque | 0.11N-m |
MOTOR, BRUSHLESS, 24VDC, 68MM | Farnell |
Where can I find additional details, specifications and documents for a BLDC58-35L?
Additional datasheets, footprints and schematics for BLDC58-35L are listed on our Part Details page. You can also find images and similar parts to BLDC58-35L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLDC58-35L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLDC58-35L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLDC58-35L fall under?
The BLDC58-35L is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to BLDC58-35L when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLDC58-35L you can contact the distributor directly for product support, shipping queries etc.
Is the BLDC58-35L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLDC58-35L have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BLDC58-35L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLDC58-35L often in real-time on the comparison pages.
What if I can't find stock of BLDC58-35L?
You can fill out our help required form which you can use to request a quote for BLDC58-35L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.