Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V DC | 24V |
---|---|
No. of Phases | - |
Power Rating | - |
Rotational Speed Max | 4550rpm |
Torque Max | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Continuous Current Max | 0.69A |
External Depth | 36mm |
External Diameter | 54mm |
Inertia | 300g-cm² |
No Load Speed | 4550rpm |
Nominal Speed | 3200rpm |
Output Power | 12W |
Shaft Diameter | 5.989mm |
Shaft Length | 17.15mm |
Stall Torque | 0.052N-m |
Supply Voltage | 24VDC |
Termination Type | Wire Leaded |
Torque | 0.03N-m |
MOTOR, 24DC, CCW, 54MM | Farnell |
Where can I find additional details, specifications and documents for a BLDC48-12L-033?
Additional datasheets, footprints and schematics for BLDC48-12L-033 are listed on our Part Details page. You can also find images and similar parts to BLDC48-12L-033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLDC48-12L-033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLDC48-12L-033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLDC48-12L-033 fall under?
The BLDC48-12L-033 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to BLDC48-12L-033 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLDC48-12L-033 you can contact the distributor directly for product support, shipping queries etc.
Is the BLDC48-12L-033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLDC48-12L-033 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for BLDC48-12L-033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLDC48-12L-033 often in real-time on the comparison pages.
What if I can't find stock of BLDC48-12L-033?
You can fill out our help required form which you can use to request a quote for BLDC48-12L-033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.