Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Sealant Type | Silicone 1 Part |
---|---|
Sealant Applications | Metals Stone Wood |
Dispensing Method | Bottle |
Sealant Colour | Black |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 310ml |
Adhesive Applications | Bonding General Purpose |
Adhesive Colour | Black |
Adhesive Type | Silicone - 1 Part |
Operating Temperature Max | +35°C |
Operating Temperature Min | +5°C |
Shore Hardness | 30 |
Temperature Resistance | -60 to +280°C |
Where can I find additional details, specifications and documents for a BLACK-SEAL 310 ML?
Additional datasheets, footprints and schematics for BLACK-SEAL 310 ML are listed on our Part Details page. You can also find images and similar parts to BLACK-SEAL 310 ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLACK-SEAL 310 ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLACK-SEAL 310 ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLACK-SEAL 310 ML fall under?
The BLACK-SEAL 310 ML is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to BLACK-SEAL 310 ML when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLACK-SEAL 310 ML you can contact the distributor directly for product support, shipping queries etc.
Is the BLACK-SEAL 310 ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLACK-SEAL 310 ML have stock available?
There is no stock from authorised distributors for BLACK-SEAL 310 ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLACK-SEAL 310 ML often in real-time on the comparison pages.
What if I can't find stock of BLACK-SEAL 310 ML?
You can fill out our help required form which you can use to request a quote for BLACK-SEAL 310 ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.