Status: | Unknown |
---|---|
Series: | BL 7 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 36Contacts |
Gender | Receptacle |
Product Range | BL 7 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | Lead (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
HEADER, RECEPTACLE, 2.54MM, R/A, 36WAY | element14 |
Fischer Elektronik PCB Receptacle, Female, 3A, 150V, Contacts - 36 | Distrelec |
Board-To-Board Connector, Right Angle, Bl 7 Series, Through Hole, Receptacle, 36, 2.54 Mm Rohs Compliant: Yes |Fischer Elektronik BL 7/36 Z | Newark Electronics |
Where can I find additional details, specifications and documents for a BL 7/36 Z?
Additional datasheets, footprints and schematics for BL 7/36 Z are listed on our Part Details page. You can also find images and similar parts to BL 7/36 Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BL 7/36 Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BL 7/36 Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BL 7/36 Z fall under?
The BL 7/36 Z is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BL 7/36 Z when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BL 7/36 Z you can contact the distributor directly for product support, shipping queries etc.
Is the BL 7/36 Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BL 7/36 Z have stock available?
Authorised distributors including element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for BL 7/36 Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BL 7/36 Z often in real-time on the comparison pages.
What if I can't find stock of BL 7/36 Z?
You can fill out our help required form which you can use to request a quote for BL 7/36 Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.