Status: | Unknown |
---|---|
Series: | BL Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 72Contacts |
Gender | Receptacle |
Product Range | BL Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Tin |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 3A |
De-mating Force | 1.3N |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Mating Force | 1.5N |
Operating Temperature Max | +160°C |
Operating Temperature Min | -40°C |
Proof Voltage | 1500V |
Voltage Rating VAC | 125V |
HEADER, SOCKET, 2.54MM, 72WAY | element14 |
Socket | Transfer Multisort Elektronik |
Wire-To-Board Connector, Bl Series, Through Hole, Receptacle, 72, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Fischer Elektronik BL4.72G | Newark Electronics |
Where can I find additional details, specifications and documents for a BL4.72G?
Additional datasheets, footprints and schematics for BL4.72G are listed on our Part Details page. You can also find images and similar parts to BL4.72G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BL4.72G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BL4.72G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BL4.72G fall under?
The BL4.72G is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BL4.72G when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BL4.72G you can contact the distributor directly for product support, shipping queries etc.
Is the BL4.72G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BL4.72G have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BL4.72G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BL4.72G often in real-time on the comparison pages.
What if I can't find stock of BL4.72G?
You can fill out our help required form which you can use to request a quote for BL4.72G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.