Status: | Unknown |
---|---|
Series: | BL Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.38
|
4,300
in stock
|
Buy Now | |
element14
from US$2.15
|
4,142
in stock
|
Buy Now | |
Rapid Electronics
from US$2.98
|
270
in stock
|
Buy Now | |
Conrad
from US$3.34
|
270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.20
|
228
in stock
|
Buy Now | |
Distrelec
from US$2.95
|
47
in stock
|
Buy Now | |
RS
from US$3.72
|
-
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 36Contacts |
Gender | Receptacle |
Product Range | BL Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Tin |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
De-mating Force | 1.3N |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Mating Force | 1.5N |
Operating Temperature Max | +160°C |
Operating Temperature Min | -40°C |
Proof Voltage | 1500V |
Voltage Rating VAC | 125V |
HEADER, SOCKET, 2.54MM, 36WAY | Farnell |
Fischer BL 1 36 Z Fork Contact Female Header 1x36 Vertical 2.54mm Pitch Tin | Rapid Electronics |
Content 1 pc(s) | Conrad |
Socket | Transfer Multisort Elektronik |
Fischer Elektronik PCB Receptacle, Socket, 3A, 125V, Contacts - 36 | Distrelec |
Female connector Female 36 | RS |
Wire-To-Board Connector, Bl Series, Through Hole, Receptacle, 36, 2.54 Mm, Tin Plated Contacts Rohs Compliant: Yes |Fischer Elektronik BL1.36Z | Newark Electronics |
CONNECTOR 36 POLE THT TIN | Rutronik |
Where can I find additional details, specifications and documents for a BL1.36Z?
Additional datasheets, footprints and schematics for BL1.36Z are listed on our Part Details page. You can also find images and similar parts to BL1.36Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BL1.36Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BL1.36Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BL1.36Z fall under?
The BL1.36Z is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BL1.36Z when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BL1.36Z you can contact the distributor directly for product support, shipping queries etc.
Is the BL1.36Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BL1.36Z have stock available?
Authorised distributors including Farnell, element14, Rapid Electronics, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for BL1.36Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BL1.36Z often in real-time on the comparison pages.
What if I can't find stock of BL1.36Z?
You can fill out our help required form which you can use to request a quote for BL1.36Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.