Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | 1"/25.5mm Snap-In Blank |
---|---|
Diameter | 38.1mm |
Features | Zinc Plated Steel |
For Use With | Thomas & Betts Electrical Boxes |
RoHS Compliant | Yes |
Snap-In Blank, 25.4Mm/1 In, 38.1Mm/1.5 In Diameter, Steel | Newark Electronics |
Snap-In Blank, 1", Steel-Zinc Plated | Steel City by ABB BL 113 | RS Americas |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a BL 113?
Additional datasheets, footprints and schematics for BL 113 are listed on our Part Details page. You can also find images and similar parts to BL 113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BL 113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BL 113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BL 113 fall under?
The BL 113 is listed under Electrical > Accessories.
Can I view similar or alternative parts?
You can view similar parts to BL 113 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BL 113 you can contact the distributor directly for product support, shipping queries etc.
Is the BL 113 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BL 113 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for BL 113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BL 113 often in real-time on the comparison pages.
What if I can't find stock of BL 113?
You can fill out our help required form which you can use to request a quote for BL 113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.