Status: | Unknown |
---|---|
Series: | TDC600 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | TDC600 Series |
Status: | Unknown |
---|---|
Series: | TDC600 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | TDC600 Series |
Cartridge Fuse, Fast Acting, 2A, 600Vac | Newark Electronics |
Fuse Cylinder British Plug Top 2A 600V | Eaton Electronics BK-TDC600-2-R | RS Americas |
Specialty Fuses 600 2A | Sager |
Where can I find additional details, specifications and documents for a BK-TDC600-2-R?
Additional datasheets, footprints and schematics for BK-TDC600-2-R are listed on our Part Details page. You can also find images and similar parts to BK-TDC600-2-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK-TDC600-2-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK-TDC600-2-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK-TDC600-2-R fall under?
The BK-TDC600-2-R is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to BK-TDC600-2-R when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK-TDC600-2-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK-TDC600-2-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK-TDC600-2-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for BK-TDC600-2-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK-TDC600-2-R often in real-time on the comparison pages.
What if I can't find stock of BK-TDC600-2-R?
You can fill out our help required form which you can use to request a quote for BK-TDC600-2-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.