Status: | Unknown |
---|---|
Series: | TDC600 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | TDC600 Series |
Status: | Unknown |
---|---|
Series: | TDC600 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | TDC600 Series |
RoHS Compliant | No |
Specialty Fuses TDC 600 10A | Rapid Electronics |
Cooper Bussmann |Eaton Bussmann BK/TDC600-10A | Newark Electronics |
TDC 600 10A | Eaton Electronics BK/TDC600-10A | RS Americas |
Where can I find additional details, specifications and documents for a BK/TDC600-10A?
Additional datasheets, footprints and schematics for BK/TDC600-10A are listed on our Part Details page. You can also find images and similar parts to BK/TDC600-10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/TDC600-10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/TDC600-10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/TDC600-10A fall under?
The BK/TDC600-10A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/TDC600-10A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/TDC600-10A you can contact the distributor directly for product support, shipping queries etc.
Is the BK/TDC600-10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/TDC600-10A have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for BK/TDC600-10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/TDC600-10A often in real-time on the comparison pages.
What if I can't find stock of BK/TDC600-10A?
You can fill out our help required form which you can use to request a quote for BK/TDC600-10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.