Status: | Unknown |
---|---|
Series: | SFE Series |
RoHS: | Unknown |
Prices starting from US$1.02
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 9A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 22.2mm |
Fuse Size Imperial | 1/4" x 7/8" |
Product Range | SFE Series |
Breaking Capacity Current AC | - |
Status: | Unknown |
---|---|
Series: | SFE Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 9A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 22.2mm |
Fuse Size Imperial | 1/4" x 7/8" |
Product Range | SFE Series |
RoHS Compliant | No |
Cartridge Fuse, Fast Acting, 9A, 32V | Newark Electronics |
Fuse Automotive 9A 32V Fast 2-Pin Cartridge Holder Bulk | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/SFE-9 | RS Americas |
Cartridge Fuses 32V 9A Fast Acting Automotive Glass | Sager |
Glass Body Fuses, -/32 VHolder, Fast Blow, 9 A7AG, 1/4" x 7/8" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/SFE-9?
Additional datasheets, footprints and schematics for BK/SFE-9 are listed on our Part Details page. You can also find images and similar parts to BK/SFE-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/SFE-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/SFE-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/SFE-9 fall under?
The BK/SFE-9 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/SFE-9 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/SFE-9 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/SFE-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/SFE-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BK/SFE-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/SFE-9 often in real-time on the comparison pages.
What if I can't find stock of BK/SFE-9?
You can fill out our help required form which you can use to request a quote for BK/SFE-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.