Status: | Unknown |
---|---|
Series: | SFE Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.33
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
20
in stock
|
Buy Now | |
element14
from US$1.06
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
Sager
from US$1.08
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 36.5mm |
Fuse Size Imperial | 1/4" x 1-7/16" |
Product Range | SFE Series |
Status: | Unknown |
---|---|
Series: | SFE Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 36.5mm |
Fuse Size Imperial | 1/4" x 1-7/16" |
Product Range | SFE Series |
RoHS Compliant | No |
Cartridge Fuses 32V 30A Fast Acting Automotive | Rapid Electronics |
Cartridge Fuse, Fast Acting, 30A, 32Vac | Newark Electronics |
SFE Series Fast-Acting 32 V 30 A ╪ 6.35 x 36.5 mm Automotive Glass Cartridge | Future Electronics |
Fuse Automotive 30A 32V Fast 2-Pin Cartridge Holder Bulk | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/SFE-30 | RS Americas |
Cartridge Fuses 32V 30A Fast Acting Automotive Glass | Sager |
Glass Body Fuses, -/32 VHolder, Fast Blow, 30 ACartridge, Non-Standard | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/SFE-30?
Additional datasheets, footprints and schematics for BK/SFE-30 are listed on our Part Details page. You can also find images and similar parts to BK/SFE-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/SFE-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/SFE-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/SFE-30 fall under?
The BK/SFE-30 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to BK/SFE-30 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/SFE-30 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/SFE-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/SFE-30 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BK/SFE-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/SFE-30 often in real-time on the comparison pages.
What if I can't find stock of BK/SFE-30?
You can fill out our help required form which you can use to request a quote for BK/SFE-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.