Status: | Unknown |
---|---|
Series: | SFE Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 14A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.35mm x 27mm |
Fuse Size Imperial | 1/4" x 1-1/16" |
Product Range | SFE Series |
RoHS Compliant | No |
Eaton Bussmann Series Fastacting Automotive Fuse |Eaton Bussmann BK/SFE-14 | Newark Electronics |
Cartridge Fuses 32V 14A Fast Acting Automotive | Rapid Electronics |
Fuse Automotive 14A 32V Fast 2-Pin Cartridge Holder Bulk | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/SFE-14 | RS Americas |
Cartridge Fuses 32V 14A Fast Acting Automotive Glass | Sager |
Glass Body Fuses, -/32 VHolder, Fast Blow, 14 ACartridge, Non-Standard | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/SFE-14?
Additional datasheets, footprints and schematics for BK/SFE-14 are listed on our Part Details page. You can also find images and similar parts to BK/SFE-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/SFE-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/SFE-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/SFE-14 fall under?
The BK/SFE-14 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/SFE-14 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/SFE-14 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/SFE-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/SFE-14 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for BK/SFE-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/SFE-14 often in real-time on the comparison pages.
What if I can't find stock of BK/SFE-14?
You can fill out our help required form which you can use to request a quote for BK/SFE-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.