Status: | Unknown |
---|---|
Series: | S-8000 Series |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.98
|
No stock
|
Buy Now | |
RS Americas
from US$2.28
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.72
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
-
|
Buy Now | |
element14
from US$1.32
|
-
|
Buy Now | |
Sager
from US$1.17
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1-1/4" |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | S-8000 Series |
Voltage Rating VAC | 300V |
Status: | Unknown |
---|---|
Series: | S-8000 Series |
RoHS: | Compliant |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1-1/4" |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | S-8000 Series |
Voltage Rating VAC | 300V |
RoHS Compliant | Yes |
FUSEBLOCK, 1 POLE, 1/4 INCH QUICK CONNECT TERMINALS, SPRING BRONZE CLIP | Eaton Electronics BK/S-8201-1-R | RS Americas |
Buss Fuseblock Rohs Compliant: Yes |Eaton Bussmann BK/S-8201-1-R | Newark Electronics |
Fuse Holder 300V 1/4 QC 1 Pos Straight | Sager |
Fuse Block | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/S-8201-1-R?
Additional datasheets, footprints and schematics for BK/S-8201-1-R are listed on our Part Details page. You can also find images and similar parts to BK/S-8201-1-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/S-8201-1-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/S-8201-1-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/S-8201-1-R fall under?
The BK/S-8201-1-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to BK/S-8201-1-R when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/S-8201-1-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/S-8201-1-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/S-8201-1-R have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Sager have stock available or on a lead time for BK/S-8201-1-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/S-8201-1-R often in real-time on the comparison pages.
What if I can't find stock of BK/S-8201-1-R?
You can fill out our help required form which you can use to request a quote for BK/S-8201-1-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.