Status: | Unknown |
---|---|
Series: | S506-V Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1.6A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S506-V Series |
Diameter | 5.2mm |
RoHS Compliant | Yes |
S506 1.6A -V Buss Td Bk 100 Box -R |Eaton Bussmann BK/S506-V-1.6-R | Newark Electronics |
S506 1.6A -V BUSS TD BK 100 BOX -R | Rapid Electronics |
Fuse Miniature 1.6A 250V Slow Blow 2-Pin Axial Through Hole Carton | Avnet America |
Fuse, Time-Delay, 1.6A, Axial Leads, S506 Series | Eaton Electronics BK/S506-V-1.6-R | RS Americas |
Cartridge Fuses S506 1.6A -V TD | Sager |
Glass Body Fuses, 250 V/-Through Hole,Slow Blow, 1.6 A5mm x 20mm (Axial) | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/S506-V-1.6-R?
Additional datasheets, footprints and schematics for BK/S506-V-1.6-R are listed on our Part Details page. You can also find images and similar parts to BK/S506-V-1.6-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/S506-V-1.6-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/S506-V-1.6-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/S506-V-1.6-R fall under?
The BK/S506-V-1.6-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/S506-V-1.6-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/S506-V-1.6-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/S506-V-1.6-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/S506-V-1.6-R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for BK/S506-V-1.6-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/S506-V-1.6-R often in real-time on the comparison pages.
What if I can't find stock of BK/S506-V-1.6-R?
You can fill out our help required form which you can use to request a quote for BK/S506-V-1.6-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.