Status: | Unknown |
---|---|
Series: | S506 Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.76
|
927
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
6,600
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
927
in stock
|
Buy Now | |
RS Americas
from US$3.22
|
163
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$2.74
|
-
|
Buy Now | |
Carlton-Bates
from US$3.82
|
-
|
Buy Now | |
Sager
from US$2.42
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S506 Series |
Cartridge Fuse Material | Glass |
RoHS Compliant | Yes |
Cartridge Fuses SMALL DIM. FUSE | Rapid Electronics |
S506 1A Buss Td Bk 100 Box -R Rohs Compliant: Yes |Eaton Bussmann BK/S506-1-R | Newark Electronics |
Fuse Miniature 1A 250V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Fuse, Cylinder, Time Lag, 1A/250 VAC, 5x20mm, Glass, Cartridge, DCR 0.062 Ohms | Eaton Electronics BK/S506-1-R | RS Americas |
S506 Series Time Delay 250 V 1 A ╪ 5 x 20 mm Glass Cartridge Fuse | Future Electronics |
Fuse, Miniature Glass Tube | Carlton-Bates |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 1 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/S506-1-R?
Additional datasheets, footprints and schematics for BK/S506-1-R are listed on our Part Details page. You can also find images and similar parts to BK/S506-1-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/S506-1-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/S506-1-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/S506-1-R fall under?
The BK/S506-1-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/S506-1-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/S506-1-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/S506-1-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/S506-1-R have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Future Electronics have stock available or on a lead time for BK/S506-1-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/S506-1-R often in real-time on the comparison pages.
What if I can't find stock of BK/S506-1-R?
You can fill out our help required form which you can use to request a quote for BK/S506-1-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.