Status: | Unknown |
---|---|
Series: | S506 Series |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
1,470
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$4.67
|
3,100
in stock
|
Buy Now | |
RS Americas
from US$1.98
|
510
in stock
|
Buy Now | |
Heilind Electronics
from US$5.34
|
450
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.34
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
14
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Sager
from US$0.58
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1.25A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S506 Series |
Diameter | 5.2mm |
RoHS Compliant | Yes |
S506 Series 250 VAC 1.25 A Holder Mount Slow Blow Glass Tube Fuse | Future Electronics |
S506 125mA BUSS TD BK 100 BOX -R | Rapid Electronics |
Anti surge T LBC min fuse,1.25A 5x20mm | RS |
Fuse, Cylinder, Time Lag, 1.25A/250VAC, 5x20mm, Glass, Cartridge, DCR 0.045 Ohms | Eaton Electronics BK/S506-1.25-R | RS Americas |
Fuse, Cartridge, 125Ma 5X20Mm Time Delay | Newark Electronics |
Fuse Miniature 1.25A 250V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Cartridge Fuses SMALL DIM. FUSE | Sager |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 12.5 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/S506-1.25-R?
Additional datasheets, footprints and schematics for BK/S506-1.25-R are listed on our Part Details page. You can also find images and similar parts to BK/S506-1.25-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/S506-1.25-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/S506-1.25-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/S506-1.25-R fall under?
The BK/S506-1.25-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/S506-1.25-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/S506-1.25-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/S506-1.25-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/S506-1.25-R have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, RS, RS Americas and Heilind Electronics have stock available or on a lead time for BK/S506-1.25-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/S506-1.25-R often in real-time on the comparison pages.
What if I can't find stock of BK/S506-1.25-R?
You can fill out our help required form which you can use to request a quote for BK/S506-1.25-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.