Status: | Unknown |
---|---|
Series: | S506 Series |
RoHS: | Compliant |
Prices starting from US$0.31
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 100mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S506 Series |
Diameter | 5.2mm |
RoHS Compliant | Yes |
S506 100mA BUSS TD BK 100 BOX -R | Rapid Electronics |
Fuse, Cylinder, Time Lag, 0.1A/250 VAC, 5x20mm, Glass, Cartridge, DCR 2.74 Ohms | Eaton Electronics BK/S506-100-R | RS Americas |
Fuse, Cartridge, 100Ma 5X20Mm Time Delay | Newark Electronics |
Fuse Miniature 0.1A 250V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Cartridge Fuses SMALL DIM. FUSE | Sager |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 100 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/S506-100-R?
Additional datasheets, footprints and schematics for BK/S506-100-R are listed on our Part Details page. You can also find images and similar parts to BK/S506-100-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/S506-100-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/S506-100-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/S506-100-R fall under?
The BK/S506-100-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/S506-100-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/S506-100-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/S506-100-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/S506-100-R have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for BK/S506-100-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/S506-100-R often in real-time on the comparison pages.
What if I can't find stock of BK/S506-100-R?
You can fill out our help required form which you can use to request a quote for BK/S506-100-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.