Status: | Unknown |
---|---|
Series: | S501 Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
No stock
|
Buy Now | |
RS Americas
from US$5.68
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
from US$3.24
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3.15A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S501 Series |
Diameter | 5.2mm |
Status: | Unknown |
---|---|
Series: | S501 Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3.15A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S501 Series |
Diameter | 5.2mm |
RoHS Compliant | Yes |
Fuse, Cylinder, Fast Acting, 3.15A, 5x20mm, Ceramic, Cartridge, 250 VAC | Eaton Electronics BK/S501-3.15-R | RS Americas |
Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act | Newark Electronics |
Fuse Miniature 3.15A 250V Fast 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Cartridge Fuses SMALL DIM. FUSE | Sager |
Ceramic Body Fuses, 250 V/-Holder, Fast Blow, 3.15 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/S501-3.15-R?
Additional datasheets, footprints and schematics for BK/S501-3.15-R are listed on our Part Details page. You can also find images and similar parts to BK/S501-3.15-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/S501-3.15-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/S501-3.15-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/S501-3.15-R fall under?
The BK/S501-3.15-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/S501-3.15-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/S501-3.15-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/S501-3.15-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/S501-3.15-R have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for BK/S501-3.15-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/S501-3.15-R often in real-time on the comparison pages.
What if I can't find stock of BK/S501-3.15-R?
You can fill out our help required form which you can use to request a quote for BK/S501-3.15-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.