Status: | Unknown |
---|---|
Series: | S500-V Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Product Range | S500-V Series |
Breaking Capacity Current AC | 35A |
RoHS Compliant | Yes |
Fuse, Axial, 250Ma, 5X20Mm, Fast Acting | Newark Electronics |
S500 Series Fast-Acting 250 VAC 0.25 A ╪ 5 x 20 mm Glass Cartridge Fuse | Future Electronics |
Fuse Miniature 0.25A 250V Fast 2-Pin Axial Through Hole Bulk | Avnet America |
Fuse, Fast-Acting, 250mA, Axial Leads, S500 Series | Eaton Electronics BK/S500-V-250-R | RS Americas |
Cartridge Fuses S500 250mA -V FA | Sager |
Glass Body Fuses, 250 V/-Through Hole,Fast Blow, 250 mA5mm x 20mm (Axial) | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/S500-V-250-R?
Additional datasheets, footprints and schematics for BK/S500-V-250-R are listed on our Part Details page. You can also find images and similar parts to BK/S500-V-250-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/S500-V-250-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/S500-V-250-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/S500-V-250-R fall under?
The BK/S500-V-250-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/S500-V-250-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/S500-V-250-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/S500-V-250-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/S500-V-250-R have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for BK/S500-V-250-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/S500-V-250-R often in real-time on the comparison pages.
What if I can't find stock of BK/S500-V-250-R?
You can fill out our help required form which you can use to request a quote for BK/S500-V-250-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.