Status: | Unknown |
---|---|
Series: | S500-V Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1.25A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S500-V Series |
Diameter | 5.2mm |
RoHS Compliant | Yes |
S500 1.25A -V Buss Fa Bk 100 Box -R |Eaton Bussmann BK/S500-V-1.25R | Newark Electronics |
S500 1.25A -V BUSS FA BK 100 BOX -R | Rapid Electronics |
Fuse Miniature 0.125A 250V Fast 2-Pin Axial Through Hole Bulk | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/S500-V-125-R | RS Americas |
Cartridge Fuses S500 1.25A -V FA | Sager |
Glass Body Fuses, 250 V/-Through Hole,Fast Blow, 1.25 A5mm x 20mm (Axial) | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/S500-V-1-25R?
Additional datasheets, footprints and schematics for BK/S500-V-1-25R are listed on our Part Details page. You can also find images and similar parts to BK/S500-V-1-25R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/S500-V-1-25R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/S500-V-1-25R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/S500-V-1-25R fall under?
The BK/S500-V-1-25R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/S500-V-1-25R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/S500-V-1-25R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/S500-V-1-25R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/S500-V-1-25R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for BK/S500-V-1-25R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/S500-V-1-25R often in real-time on the comparison pages.
What if I can't find stock of BK/S500-V-1-25R?
You can fill out our help required form which you can use to request a quote for BK/S500-V-1-25R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.