BK/S500-32-R Fuses & Circuit Protection by Bussmann

FUSE CARTRIDGE 32mA 5X20MM FAST ACT

Status: Unknown
Series: S500 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.10

Distributor Stock
Logo for Farnell
Farnell
from US$7.21
55
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.72
55
in stock
Buy Now
Logo for element14
element14
from US$5.40
55
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.99
40
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.24
-
Buy Now
Logo for Sager
Sager
from US$5.10
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 32mA
Voltage Rating VAC 250V
Fuse Size Metric 5mm x 20mm
Fuse Size Imperial 0.2" x 0.79"
Product Range S500 Series
Diameter 5.2mm


BK/S500-32-R Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 32mA, 5X20MM, FAST ACT

Status: Unknown
Series: S500 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Blow Characteristic Fast Acting
Fuse Current 32mA
Voltage Rating VAC 250V
Fuse Size Metric 5mm x 20mm
Fuse Size Imperial 0.2" x 0.79"
Product Range S500 Series
Diameter 5.2mm
RoHS Compliant Yes

Alternative Descriptions

Fuse, Cartridge, 32Ma, 5X20Mm, Fast Act | Newark Electronics
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/S500-32-R | RS Americas
Fuse Miniature 0.032A 250V Fast 2-Pin Cartridge Holder Carton | Avnet America
Cartridge Fuses SMALL DIM. FUSE | Sager
Glass Body Fuses, 250 V/-Holder, Fast Blow, 32 mA5mm x 20mm | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BK/S500-32-R?

Additional datasheets, footprints and schematics for BK/S500-32-R are listed on our Part Details page. You can also find images and similar parts to BK/S500-32-R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BK/S500-32-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/S500-32-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BK/S500-32-R fall under?

The BK/S500-32-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to BK/S500-32-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BK/S500-32-R you can contact the distributor directly for product support, shipping queries etc.

Is the BK/S500-32-R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BK/S500-32-R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for BK/S500-32-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BK/S500-32-R often in real-time on the comparison pages.

What if I can't find stock of BK/S500-32-R?

You can fill out our help required form which you can use to request a quote for BK/S500-32-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay