Status: | Unknown |
---|---|
Series: | MDQ Series |
RoHS: | Unknown |
Prices starting from US$13.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.44
|
-
|
Buy Now | |
Future Electronics
from US$14.46
|
-
|
Buy Now | |
Avnet America
from US$13.96
|
-
|
Buy Now | |
RS Americas
from US$19.02
|
-
|
Buy Now | |
element14
from US$14.69
|
-
|
Buy Now | |
Sager
from US$13.14
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDQ Series |
Status: | Unknown |
---|---|
Series: | MDQ Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDQ Series |
Cartridge Fuses Small Dimension Fuse Rohs Compliant: No |Eaton Bussmann BK/MDQ-1 | Newark Electronics |
Fuse Miniature Slow Blow Acting 1A 250V Holder Cartridge 6.3 X 32mm Glass | Future Electronics |
Fuse Miniature 1A 250V Slow Blow 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/MDQ-1 | RS Americas |
Cartridge Fuses SMALL DIMENSION FUSE | Sager |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 1 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/MDQ-1?
Additional datasheets, footprints and schematics for BK/MDQ-1 are listed on our Part Details page. You can also find images and similar parts to BK/MDQ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/MDQ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/MDQ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/MDQ-1 fall under?
The BK/MDQ-1 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to BK/MDQ-1 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/MDQ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/MDQ-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/MDQ-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for BK/MDQ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/MDQ-1 often in real-time on the comparison pages.
What if I can't find stock of BK/MDQ-1?
You can fill out our help required form which you can use to request a quote for BK/MDQ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.