Status: | Unknown |
---|---|
Series: | MDL Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.4mm x 31.7mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDL Series |
Fuse Body Material | Glass |
RoHS Compliant | Yes |
Cartridge Fuses 250Vac 3A Axial Lead |Eaton Bussmann BK/MDL-V-3-R | Newark Electronics |
Cartridge Fuses 250VAC 3A Axial Lead | Rapid Electronics |
Fuse Miniature 3A 250V Slow Blow 2-Pin Axial Through Hole Cardboard Carton | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/MDL-V-3-R | RS Americas |
Glass Body Fuses, 250 V/-Through Hole,Slow Blow, 3 A3AB, 3AG, 1/4" x 1-1/4"(Axial) | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/MDL-V-3-R?
Additional datasheets, footprints and schematics for BK/MDL-V-3-R are listed on our Part Details page. You can also find images and similar parts to BK/MDL-V-3-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/MDL-V-3-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/MDL-V-3-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/MDL-V-3-R fall under?
The BK/MDL-V-3-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/MDL-V-3-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/MDL-V-3-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/MDL-V-3-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/MDL-V-3-R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for BK/MDL-V-3-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/MDL-V-3-R often in real-time on the comparison pages.
What if I can't find stock of BK/MDL-V-3-R?
You can fill out our help required form which you can use to request a quote for BK/MDL-V-3-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.