Status: | Unknown |
---|---|
Series: | MDL Series |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
24
in stock
|
Buy Now | |
element14
from US$1.14
|
24
in stock
|
Buy Now | |
Avnet America
from US$4.16
|
-
|
Buy Now | |
RS Americas
from US$8.08
|
-
|
Buy Now | |
Carlton-Bates
from US$1.68
|
-
|
Buy Now | |
Sager
from US$4.39
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDL Series |
Diameter | 6.35mm |
Status: | Unknown |
---|---|
Series: | MDL Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDL Series |
Diameter | 6.35mm |
RoHS Compliant | No |
Fuse, Cartridge, 30A 6.3X32Mm Time Delay | Newark Electronics |
Fuse Miniature 30A 32V Slow Blow 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Fuse, 30 A, 32 VAC, Time Delay, 1.250 in. L x 0.250 in. Dia., 0.001 Ohms | Eaton Electronics BK/MDL-30 | RS Americas |
Fuse, Miniature Glass Tube | Carlton-Bates |
Cartridge Fuses 32V 30A Time Delay Glass | Sager |
Glass Body Fuses, 32 V/-Holder, Slow Blow, 30 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/MDL-30?
Additional datasheets, footprints and schematics for BK/MDL-30 are listed on our Part Details page. You can also find images and similar parts to BK/MDL-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/MDL-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/MDL-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/MDL-30 fall under?
The BK/MDL-30 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/MDL-30 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/MDL-30 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/MDL-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/MDL-30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BK/MDL-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/MDL-30 often in real-time on the comparison pages.
What if I can't find stock of BK/MDL-30?
You can fill out our help required form which you can use to request a quote for BK/MDL-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.