Status: | Unknown |
---|---|
Series: | MDL Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
183
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
183
in stock
|
Buy Now | |
RS Americas
from US$2.31
|
120
in stock
|
Buy Now | |
element14
from US$0.57
|
116
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Sager
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.4mm x 31.7mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDL Series |
Fuse Body Material | Glass |
Status: | Unknown |
---|---|
Series: | MDL Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.4mm x 31.7mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDL Series |
Fuse Body Material | Glass |
RoHS Compliant | Yes |
Buss Small Dimension Fuse Rohs Compliant: Yes |Eaton Bussmann BK/MDL-2-R | Newark Electronics |
Fuse Miniature 2A 250V Slow Blow 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Fuse, Cylinder, Time Lag, 2A, Sz 3AG, 0.25x1.25", Glass, Cartridge, 250VAC | Eaton Electronics BK/MDL-2-R | RS Americas |
MDL Series Time Delay 250 VAC 2 A ╪ 6.35 x 31.75 Glass Cartridge Fuse | Future Electronics |
Cartridge Fuses SMALL DIM. FUSE | Sager |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 2 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/MDL-2-R?
Additional datasheets, footprints and schematics for BK/MDL-2-R are listed on our Part Details page. You can also find images and similar parts to BK/MDL-2-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/MDL-2-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/MDL-2-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/MDL-2-R fall under?
The BK/MDL-2-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/MDL-2-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/MDL-2-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/MDL-2-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/MDL-2-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for BK/MDL-2-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/MDL-2-R often in real-time on the comparison pages.
What if I can't find stock of BK/MDL-2-R?
You can fill out our help required form which you can use to request a quote for BK/MDL-2-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.